Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 48Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | Double-Buffered + Readback Industrial Temperature Microprocessor Compatible Quad Serial I/P Voltage O/P |
Base Number | 7644 |
Conversion Time | 10µs |
IC Case Style | SSOP |
IC Generic Number | 7644 |
Linearity Error | 4% |
Linearity Error ADC / DAC + | 4LSB |
Linearity Error ADC / DAC - | 4LSB |
Logic Function Number | 7644 |
No. of Bits | 16bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Power Dissipation Ptot Max | 20mW |
Sample Rate | 100kSPS |
Settling Time | 10µs |
Supply Current | 1.5mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Where can I find additional details, specifications and documents for a DAC7644EG4?
Additional datasheets, footprints and schematics for DAC7644EG4 are listed on our Part Details page. You can also find images and similar parts to DAC7644EG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7644EG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7644EG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7644EG4 fall under?
The DAC7644EG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7644EG4 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7644EG4 you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7644EG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7644EG4 have stock available?
There is no stock from authorised distributors for DAC7644EG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7644EG4 often in real-time on the comparison pages.
What if I can't find stock of DAC7644EG4?
You can fill out our help required form which you can use to request a quote for DAC7644EG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.