DAC7625P Data & Signal Conversion by Texas Instruments

IC 12BIT DAC 7625 DIP28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 12bit
Sampling Rate 100kSPS
Input Channel Type Parallel
Supply Voltage Range ± 4.75V to ± 5.25V
ADC / DAC Case Style DIP
No. of Pins 28Pins
Data Interface Parallel
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features Double-Buffered + Readback Industrial Temperature Microprocessor Compatible Parallel O/P Quad Voltage O/P
Base Number 7625
Conversion Time 5µs
IC Case Style DIP
IC Generic Number 7625
Linearity Error 2%
Linearity Error ADC / DAC + 2LSB
Linearity Error ADC / DAC - 2LSB
Logic Function Number 7625
No. of Bits 12bit
No. of Channels 4Channels
Operating Temperature Range -40°C to +85°C
Output Type Voltage
Power Dissipation Ptot Max 20mW
Sample Rate 100kSPS
Settling Time 5µs
Supply Current -1.6mA
Supply Voltage Max 5.25V
Supply Voltage Min 4.75V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC7625P?

Additional datasheets, footprints and schematics for DAC7625P are listed on our Part Details page. You can also find images and similar parts to DAC7625P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC7625P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7625P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC7625P fall under?

The DAC7625P is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC7625P when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7625P you can contact the distributor directly for product support, shipping queries etc.

Is the DAC7625P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC7625P have stock available?

There is no stock from authorised distributors for DAC7625P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC7625P often in real-time on the comparison pages.

What if I can't find stock of DAC7625P?

You can fill out our help required form which you can use to request a quote for DAC7625P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay