Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 89kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 3V to 3.6V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7616 |
IC Case Style | SOIC |
No. of Bits | 12bit |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 89kSPS |
Settling Time | 5µs |
Supply Current | 800µA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DAC7616U?
Additional datasheets, footprints and schematics for DAC7616U are listed on our Part Details page. You can also find images and similar parts to DAC7616U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7616U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7616U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7616U fall under?
The DAC7616U is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7616U when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7616U you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7616U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7616U have stock available?
There is no stock from authorised distributors for DAC7616U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7616U often in real-time on the comparison pages.
What if I can't find stock of DAC7616U?
You can fill out our help required form which you can use to request a quote for DAC7616U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.