Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.75
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$9.75
|
-
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 89kSPS |
Input Channel Type | Serial |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7614 |
IC Case Style | SOIC |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 89kSPS |
Settling Time | 10µs |
Supply Current | -1.6mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7614UB.?
Additional datasheets, footprints and schematics for DAC7614UB. are listed on our Part Details page. You can also find images and similar parts to DAC7614UB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7614UB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7614UB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7614UB. fall under?
The DAC7614UB. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7614UB. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7614UB. you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7614UB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7614UB. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC7614UB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7614UB. often in real-time on the comparison pages.
What if I can't find stock of DAC7614UB.?
You can fill out our help required form which you can use to request a quote for DAC7614UB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.