Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.26
|
65
in stock
|
Buy Now | |
Schukat Electronic
from US$7.56
|
223
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.69
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$12.07
|
-
|
Buy Now | |
element14
from US$12.46
|
-
|
Buy Now | |
Texas Instruments
from US$5.25
|
-
|
Buy Now | |
Farnell
from US$12.32
|
-
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 132kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Industrial Temperature Internal Reference Latches Rail-to-Rail Serial I/P |
Base Number | 7611 |
Conversion Time | 7µs |
IC Case Style | SOIC |
IC Generic Number | 7611 |
Linearity Error | 0.5% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
Logic Function Number | 7611 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Power Dissipation Ptot Max | 325mW |
Sample Rate | 132kSPS |
Settling Time | 7µs |
Supply Current | 500µA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
12bit Ser. DAC U-Outp SO8 | Schukat Electronic |
IC: D/A converter | Transfer Multisort Elektronik |
DAC Single R-2R 12-Bit 8-Pin SOIC | RS |
Ic, 12Bit Dac, Smd, 7611, Soic8 | Newark Electronics |
12-Bit Serial Input Digital-To-Analog Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7611U?
Additional datasheets, footprints and schematics for DAC7611U are listed on our Part Details page. You can also find images and similar parts to DAC7611U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7611U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7611U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7611U fall under?
The DAC7611U is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7611U when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7611U you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7611U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7611U have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for DAC7611U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7611U often in real-time on the comparison pages.
What if I can't find stock of DAC7611U?
You can fill out our help required form which you can use to request a quote for DAC7611U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.