50-MHz SPI With Schmitt-Triggered Inputs
Bidirectional Reference: Input or 2.5-V Output
u2013 Output Disabled by Default
u2013 u00b15-mV Initial Accuracy (Max)
u2013 4-ppmu00b0C Temperature Drift (Typ)
u2013 10-ppm/u00b0C Temperature Drift (Max)
u2013 20-mA Sink and Source Capability
Glitch Impulse: 0.1 nV-s
LDAC and CLR Functions
Low-Power: 4 mW (Typ, 5-V AVDD, Including
Internal Reference Current)
Output Buffer With Rail-to-Rail Operation
Packages: WSON-10 (3 mm u00d7 3 mm), VSSOP-10
Power-On Reset to Zero Scale or Mid-Scale
Relative Accuracy:
u2013 DAC756x (12-Bit): 0.3 LSB INL
u2013 DAC816x (14-Bit): 1 LSB INL
u2013 DAC856x (16-Bit): 4 LSB INL
Temperature Range: u201340u00b0C to 125u00b0C
Wide Power-Supply Range: 2.7 V to 5.5 V