New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
DAC7512E/250G4
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
DAC7512E/250G4
Loading...
Loading Results for
DAC7512E/250G4
Details for
DAC7512E/250G4
by
Texas Instruments
Semiconductors - ICs
>
Data & Signal Conversion
>
Digital-to-Analog Converters - DAC
IC 12BIT DAC SMD 7512 VSSOP8
PCB Footprint
DAC7512E/250G4 by Texas Instruments
IC 12BIT DAC SMD 7512 VSSOP8
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
Resolution (Bits):
12bit
Sampling Rate:
95kSPS
Input Channel Type:
Serial
Supply Voltage Range:
2.7V to 5.5V
ADC / DAC Case Style:
VSSOP
No. of Pins:
8Pins
Data Interface:
Serial
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifier Type:
Rail - Rail Output (RRO)
Base Number:
7512
IC Case Style:
VSSOP
IC Generic Number:
7512
Linearity Error:
0.195%
Linearity Error ADC / DAC +:
1LSB
Linearity Error ADC / DAC -:
1LSB
No. of Bits:
12bit
No. of Channels:
1Channels
Operating Temperature Range:
-40°C to +85°C
Output Type:
Rail-to-Rail
Sample Rate:
95kSPS
Settling Time:
10µs
Supply Current:
135µA
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.7V
Termination Type:
Surface Mount Device