Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | ± 11.4V to ± 16.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 716 |
IC Case Style | DIP |
Input Type | Parallel Serial |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 86kSPS |
Settling Time | 6µs |
Supply Current | 22mA |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 11.4V |
Supply Voltage Range - Analogue | ± 11.4V to ± 16.5V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a DAC716PB?
Additional datasheets, footprints and schematics for DAC716PB are listed on our Part Details page. You can also find images and similar parts to DAC716PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC716PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC716PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC716PB fall under?
The DAC716PB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC716PB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC716PB you can contact the distributor directly for product support, shipping queries etc.
Is the DAC716PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC716PB have stock available?
There is no stock from authorised distributors for DAC716PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC716PB often in real-time on the comparison pages.
What if I can't find stock of DAC716PB?
You can fill out our help required form which you can use to request a quote for DAC716PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.