DAC715P Data & Signal Conversion by Texas Instruments

IC 16BIT DAC PDIP28 715

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 16bit
Sampling Rate 100kSPS
Input Channel Type Parallel
Supply Voltage Range ± 11.4V to ± 16.5V
ADC / DAC Case Style DIP
No. of Pins 28Pins
Data Interface Parallel
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 715
IC Case Style DIP
No. of Bits 16bit
Operating Temperature Range -40°C to +85°C
Output Type Voltage
Sample Rate 100kSPS
Settling Time 10µs
Supply Current 22mA
Supply Voltage Max 16.5V
Supply Voltage Min 11.4V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC715P?

Additional datasheets, footprints and schematics for DAC715P are listed on our Part Details page. You can also find images and similar parts to DAC715P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC715P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC715P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC715P fall under?

The DAC715P is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC715P when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC715P you can contact the distributor directly for product support, shipping queries etc.

Is the DAC715P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC715P have stock available?

There is no stock from authorised distributors for DAC715P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC715P often in real-time on the comparison pages.

What if I can't find stock of DAC715P?

You can fill out our help required form which you can use to request a quote for DAC715P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay