Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 86kSPS |
Input Channel Type | Serial |
Supply Voltage Range | ± 11.4V to ± 16.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 714 |
IC Case Style | DIP |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 86kSPS |
Settling Time | 10µs |
Supply Current | 22mA |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 11.4V |
Termination Type | Through Hole |
Digital To Analog Converter Dac, 16 Bit, 86Ksps, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC714P.?
Additional datasheets, footprints and schematics for DAC714P. are listed on our Part Details page. You can also find images and similar parts to DAC714P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC714P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC714P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC714P. fall under?
The DAC714P. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC714P. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC714P. you can contact the distributor directly for product support, shipping queries etc.
Is the DAC714P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC714P. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC714P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC714P. often in real-time on the comparison pages.
What if I can't find stock of DAC714P.?
You can fill out our help required form which you can use to request a quote for DAC714P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.