DAC6571IDBVT Data & Signal Conversion by Texas Instruments

IC 10BIT DAC SMD 6571 SOT-23-6 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$1.79
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.76
16,242
in stock
Buy Now
Logo for element14
element14
from US$1.98
-
Buy Now

Specifications

Resolution (Bits) 10bit
Sampling Rate 188kSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style SOT-23
No. of Pins 6Pins
Data Interface I2C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 6571
Linearity Error ADC / DAC + 0.5LSB
Linearity Error ADC / DAC - 0.5LSB
No. of Bits 10bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Output Type Voltage
Sample Rate 188kSPS
Settling Time 9µs
Supply Current 155µA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

10-Bit Digital-to-Analog Converter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC6571IDBVT?

Additional datasheets, footprints and schematics for DAC6571IDBVT are listed on our Part Details page. You can also find images and similar parts to DAC6571IDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC6571IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC6571IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC6571IDBVT fall under?

The DAC6571IDBVT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC6571IDBVT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC6571IDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the DAC6571IDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC6571IDBVT have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DAC6571IDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC6571IDBVT often in real-time on the comparison pages.

What if I can't find stock of DAC6571IDBVT?

You can fill out our help required form which you can use to request a quote for DAC6571IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay