Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DAC5681 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Eval Board DAC5681 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Single Channel 16bit 1GSPS DAC Comprehensive Test Capability DDR LVDS Interface |
DAC5681 16-Bit, 1.0-GSPS Digital-to-Analog Converter Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC5681EVM?
Additional datasheets, footprints and schematics for DAC5681EVM are listed on our Part Details page. You can also find images and similar parts to DAC5681EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC5681EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC5681EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC5681EVM fall under?
The DAC5681EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DAC5681EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC5681EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DAC5681EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC5681EVM have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for DAC5681EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC5681EVM often in real-time on the comparison pages.
What if I can't find stock of DAC5681EVM?
You can fill out our help required form which you can use to request a quote for DAC5681EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.