DAC3171IRGC25 Data & Signal Conversion by Texas Instruments

IC DAC 14BIT 500MSPS VQFN-64

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 14bit
Sampling Rate 500MSPS
Input Channel Type Differential
Supply Voltage Range 1.71V to 1.89V 3.15V to 3.45V
ADC / DAC Case Style VQFN
No. of Pins 64Pins
Data Interface LVDS Parallel
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Settling Time 11ns
Supply Current 28mA
Supply Voltage Max 2.3V
Supply Voltage Min -0.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC3171IRGC25?

Additional datasheets, footprints and schematics for DAC3171IRGC25 are listed on our Part Details page. You can also find images and similar parts to DAC3171IRGC25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC3171IRGC25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC3171IRGC25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC3171IRGC25 fall under?

The DAC3171IRGC25 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC3171IRGC25 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC3171IRGC25 you can contact the distributor directly for product support, shipping queries etc.

Is the DAC3171IRGC25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC3171IRGC25 have stock available?

There is no stock from authorised distributors for DAC3171IRGC25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC3171IRGC25 often in real-time on the comparison pages.

What if I can't find stock of DAC3171IRGC25?

You can fill out our help required form which you can use to request a quote for DAC3171IRGC25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay