Status: | Production |
---|---|
Series: | DAC312 |
RoHS: | Compliant |
Differential Nonlinearity: ±1/2 LSB |
Nonlinearity: 0.05% |
Fast Settling Time: 250 ns |
High Compliance: -5 V to +10 V |
Differential Outputs: 0 to 4 mA |
Guaranteed Monotonicity: 12 bits |
Low Full-Scale Tempco: 10 ppm/°C |
Circuit Interface to TTL, CMOS, ECL, PMOS/NMOS |
Low Power Consumption: 225 mW |
Industry Standard AM6012 Pinout |
Available in Die Form |
12-BIT HIGH-SPEED MULTIPL | Analog Devices |
Dac, 12Bit, Dip-20, -40 To 85Deg C | Newark Electronics |
DAC, 12BIT, DIP-20, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC312HPZ?
Additional datasheets, footprints and schematics for DAC312HPZ are listed on our Part Details page. You can also find images and similar parts to DAC312HPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC312HPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC312HPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC312HPZ fall under?
The DAC312HPZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC312HPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC312HPZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC312HPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC312HPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for DAC312HPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC312HPZ often in real-time on the comparison pages.
What if I can't find stock of DAC312HPZ?
You can fill out our help required form which you can use to request a quote for DAC312HPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.