DAC128S085CIMT Data & Signal Conversion by Texas Instruments

12BIT DAC 8CH POWERWISE TSSOP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 12bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style TSSOP
No. of Pins 16Pins
Data Interface 3 Wire Serial
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 128
Conversion Time 8.5µs
IC Case Style TSSOP
Linearity Error ADC / DAC + 0.75LSB
No. of Bits 12bit
Operating Temperature Range -40°C to +125°C
Output Type Rail-to-Rail
Settling Time 6µs
Supply Current 650µA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC128S085CIMT?

Additional datasheets, footprints and schematics for DAC128S085CIMT are listed on our Part Details page. You can also find images and similar parts to DAC128S085CIMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC128S085CIMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC128S085CIMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC128S085CIMT fall under?

The DAC128S085CIMT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC128S085CIMT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC128S085CIMT you can contact the distributor directly for product support, shipping queries etc.

Is the DAC128S085CIMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC128S085CIMT have stock available?

There is no stock from authorised distributors for DAC128S085CIMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC128S085CIMT often in real-time on the comparison pages.

What if I can't find stock of DAC128S085CIMT?

You can fill out our help required form which you can use to request a quote for DAC128S085CIMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay