Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DAC1220 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Eval Board DAC1220 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 20bit Delta-sigma Low Power DAC Voltage Reference & Clock Generator are Accessible on Board |
Where can I find additional details, specifications and documents for a DAC1220EVM?
Additional datasheets, footprints and schematics for DAC1220EVM are listed on our Part Details page. You can also find images and similar parts to DAC1220EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC1220EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC1220EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC1220EVM fall under?
The DAC1220EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DAC1220EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC1220EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DAC1220EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC1220EVM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DAC1220EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC1220EVM often in real-time on the comparison pages.
What if I can't find stock of DAC1220EVM?
You can fill out our help required form which you can use to request a quote for DAC1220EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.