DAC1220E Data & Signal Conversion by Texas Instruments

IC 20BIT DAC SMD 1220 SSOP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.27

Distributor Stock
Logo for RS
RS
from US$22.92
153
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$11.27
48,222
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.12
829
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.79
829
in stock
Buy Now
Logo for element14
element14
from US$31.42
829
in stock
Buy Now

Specifications

Resolution (Bits) 20bit
Sampling Rate 500SPS
Input Channel Type Serial
Supply Voltage Range 4.75V to 5.25V
ADC / DAC Case Style SSOP
No. of Pins 16Pins
Data Interface Serial
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features CMOS Industrial Temperature Serial I/P Voltage O/P
Base Number 1220
Conversion Time 2000µs
IC Case Style SSOP
IC Generic Number 1220
Linearity Error 1%
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
Logic Function Number 1220
No. of Bits 20bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Output Type Voltage
Power Dissipation Ptot Max 625mW
Sample Rate 500SPS
Settling Time 2000µs
Supply Current 460µA
Supply Voltage Max 5.25V
Supply Voltage Min 4.75V
Termination Type Surface Mount Device

Alternative Descriptions

20-Bit Delta-Sigma Low Power Digital-To-Analog Converter | Texas Instruments
Ic, 20Bit Dac, Smd, 1220, Ssop16 | Newark Electronics
IC, 20BIT DAC, SMD, 1220, SSOP16 | Farnell
DAC Delta-Sigma 20-Bit 16-Pin | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC1220E?

Additional datasheets, footprints and schematics for DAC1220E are listed on our Part Details page. You can also find images and similar parts to DAC1220E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC1220E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC1220E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC1220E fall under?

The DAC1220E is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC1220E when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC1220E you can contact the distributor directly for product support, shipping queries etc.

Is the DAC1220E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC1220E have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for DAC1220E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC1220E often in real-time on the comparison pages.

What if I can't find stock of DAC1220E?

You can fill out our help required form which you can use to request a quote for DAC1220E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay