Status: | Production |
---|---|
Series: | DAC10 |
RoHS: | Compliant |
Fast Settling: 85 ns |
Low Full-Scale Drift: 10 ppm/°C |
Nonlinearity to 0.05% Max Over Temperature Range |
Complementary Current Outputs: 0 mA to 4 mA |
Wide Range Multiplying Capability: |
1 MHz Bandwidth |
Wide Power Supply Range: |
+5, -7.5 Min to ±18 V Max |
Direct Interface to TTL, CMOS, |
ECL, PMOS, NMOS |
Availability to DIE Form |
10-BIT HIGH-SPEED MULTIPL | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC10GPZ?
Additional datasheets, footprints and schematics for DAC10GPZ are listed on our Part Details page. You can also find images and similar parts to DAC10GPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC10GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC10GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC10GPZ fall under?
The DAC10GPZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC10GPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC10GPZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC10GPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC10GPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DAC10GPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC10GPZ often in real-time on the comparison pages.
What if I can't find stock of DAC10GPZ?
You can fill out our help required form which you can use to request a quote for DAC10GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.