DAC101S101CIMK/NOPB

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

Organise Price Comparison Results by
distributor space
Distributor Statistics for DAC101S101CIMK/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DAC101S101CIMK/NOPB
Details for Texas Instruments

DAC101S101CIMK/NOPB

10-Bit Micro Power, RRO Digital-to-Analog Converter
Buy Directly from Texas Instruments (9897 in Stock)
$0.5500 per unit
Series Information for DAC101S101CIMK/NOPB - Texas Instruments

Features

  • feature
    DAC101S101Q is AEC-Q100 Grade 1 Qualified and is Manufactured on an Automotive Grade Flow.
  • feature
    DNL +0.15, u20130.05 LSB (typical)
  • feature
    Ensured Monotonicity
  • feature
    Full-Scale Error u22120.06 %FS (typical)
  • feature
    Low Power Operation
  • feature
    Output Settling Time 8 u03bcs (typical)
  • feature
    Power Consumption
  • feature
    Power Down Feature
  • feature
    Power-on Reset to Zero Volts Output
  • feature
    Rail-to-Rail Voltage Output
  • feature
    Resolution 10 bits
  • feature
    Small Packages
  • feature
    Wide Power Supply Range of 2.7 V to 5.5 V
  • feature
    Wide Temperature Range of u221240u00b0C to +125u00b0C
  • feature
    Zero Code Error 3.3 mV (typical)

Description

DAC 10BIT TSOT-23-6
The DAC101S101 is a full-featured, general purpose 10-bit voltage-output digital-to-analog converter (DAC) that can operate from a single +2.7 V to 5.5 V supply and consumes just 175 µA of current at 3.6 Volts. The on-chip output amplifier allows rail-to-rail output swing and the three wire serial interface operates at clock rates up to 30 MHz over the specified supply voltage range and is compatible with standard SPI, QSPI, MICROWIRE and DSP interfaces. Competitive devices are limited to 20 MHz clock rates at supply voltages in the 2.7 V to 3.6 V range. The supply voltage for the DAC101S101 serves as its voltage reference, providing the widest possible output dynamic range. A power-on reset circuit ensures that the DAC output powers up to zero volts and remains there until there is a valid write to the device. A power-down feature reduces power consumption to less than a microWatt.

Specifications

Resolution (Bits):
10bit
Sampling Rate:
-
Input Channel Type:
Serial
Supply Voltage Range:
2.7V to 5.5V
ADC / DAC Case Style:
TSOT-23
No. of Pins:
6Pins
Data Interface:
3 Wire Serial
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

DAC 1-CH Resistor-String 10-bit 6-Pin TSOT T/R

Avnet America product

Avnet Europe

DAC 1-CH Resistor-String 10-bit 6-Pin TSOT T/R

Avnet Europe product

Texas Instruments

10-Bit Micro Power, RRO Digital-to-Analog Converter

Texas Instruments product