Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 5V to 15V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Data Interface | CMOS Parallel TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 1.2mA |
Where can I find additional details, specifications and documents for a DAC0832LCWM/NOPB?
Additional datasheets, footprints and schematics for DAC0832LCWM/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC0832LCWM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC0832LCWM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC0832LCWM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC0832LCWM/NOPB fall under?
The DAC0832LCWM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC0832LCWM/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC0832LCWM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DAC0832LCWM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC0832LCWM/NOPB have stock available?
There is no stock from authorised distributors for DAC0832LCWM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC0832LCWM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DAC0832LCWM/NOPB?
You can fill out our help required form which you can use to request a quote for DAC0832LCWM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.