Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
2,605
in stock
|
Buy Now | |
Texas Instruments
from US$0.61
|
538,085
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
45
in stock
|
Buy Now | |
element14
from US$0.95
|
45
in stock
|
Buy Now | |
Farnell
from US$1.00
|
45
in stock
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSOT-23 |
No. of Pins | 6Pins |
Data Interface | Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 81 |
Operating Temperature Range | -40°C to +105°C |
Output Type | Rail-to-Rail |
Settling Time | 3µs |
Supply Current | 256µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output | Texas Instruments |
8Bit DAC w/R-to-R Output,DAC081S101CIMK | RS |
IC: D/A converter | Transfer Multisort Elektronik |
Ic, Conv D/A 8Bit Mro Pwr Tsot23-6 | Newark Electronics |
IC, CONV D/A 8BIT MRO PWR TSOT23-6 | element14 |
Where can I find additional details, specifications and documents for a DAC081S101CIMK/NOPB?
Additional datasheets, footprints and schematics for DAC081S101CIMK/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC081S101CIMK/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC081S101CIMK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC081S101CIMK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC081S101CIMK/NOPB fall under?
The DAC081S101CIMK/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC081S101CIMK/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC081S101CIMK/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DAC081S101CIMK/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC081S101CIMK/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for DAC081S101CIMK/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC081S101CIMK/NOPB often in real-time on the comparison pages.
What if I can't find stock of DAC081S101CIMK/NOPB?
You can fill out our help required form which you can use to request a quote for DAC081S101CIMK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.