Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 4.5V to 5.5V -4.5V to -16.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | CMOS Parallel TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | Multiplying |
Base Number | 0808 |
IC Case Style | DIP |
IC Generic Number | 0808 |
Linearity Error | 0.5% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
Logic Function Number | 808 |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +75°C |
Output Type | Current |
Power Dissipation Ptot Max | 305mW |
Settling Time | 0.15µs |
Supply Current | 4.3mA |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Where can I find additional details, specifications and documents for a DAC0808LCN?
Additional datasheets, footprints and schematics for DAC0808LCN are listed on our Part Details page. You can also find images and similar parts to DAC0808LCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC0808LCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC0808LCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC0808LCN fall under?
The DAC0808LCN is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC0808LCN when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC0808LCN you can contact the distributor directly for product support, shipping queries etc.
Is the DAC0808LCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC0808LCN have stock available?
There is no stock from authorised distributors for DAC0808LCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC0808LCN often in real-time on the comparison pages.
What if I can't find stock of DAC0808LCN?
You can fill out our help required form which you can use to request a quote for DAC0808LCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.