Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-343 |
No. of Pins | 4Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, AEC-Q101, 0.1A, 80V, SOT-343 | element14 |
Diode, Aec-Q101, 0.1A, 80V, Sot-343 | Newark Electronics |
Where can I find additional details, specifications and documents for a DA227FHTL?
Additional datasheets, footprints and schematics for DA227FHTL are listed on our Part Details page. You can also find images and similar parts to DA227FHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA227FHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA227FHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA227FHTL fall under?
The DA227FHTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DA227FHTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA227FHTL you can contact the distributor directly for product support, shipping queries etc.
Is the DA227FHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA227FHTL have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DA227FHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA227FHTL often in real-time on the comparison pages.
What if I can't find stock of DA227FHTL?
You can fill out our help required form which you can use to request a quote for DA227FHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.