Status: | Active |
---|---|
Series: | DA112S1 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.34
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
7,948
in stock
|
Buy Now | |
Farnell
from US$0.44
|
7,848
in stock
|
Buy Now | |
element14
from US$0.47
|
7,708
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Array of 8 or 12 diodes |
Suitable for digital line protection |
Low input capacitance |
Product Specifications |
---|
DS0774 Diode array |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Tvs Diode, Unidir, Soic | Newark Electronics |
DIODE, TVS, UNIDIR, 0.73W, SOIC | Farnell |
DA112S1 Series 6 Channel Bi-Directional Diode Array Surface Mount -SOIC-8 | Future Electronics |
Diode 18V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a DA112S1RL?
Additional datasheets, footprints and schematics for DA112S1RL are listed on our Part Details page. You can also find images and similar parts to DA112S1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA112S1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA112S1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA112S1RL fall under?
The DA112S1RL is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to DA112S1RL when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA112S1RL you can contact the distributor directly for product support, shipping queries etc.
Is the DA112S1RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for DA112S1RL have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Chip One Stop have stock available or on a lead time for DA112S1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA112S1RL often in real-time on the comparison pages.
What if I can't find stock of DA112S1RL?
You can fill out our help required form which you can use to request a quote for DA112S1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.