Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D94311-000,
3-1202125-2 |
材質システム コード | 100 |
---|---|
Material | Low Fire Hazard Material |
Adhesive Pre-Coat | Yes |
Material Code | 100 |
Number of Branches/Legs | 3 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Adhesive Options | /180 Precoat |
Molded Part Shape Code | 342A |
Molded Part Shape | Y Shape |
Size Code | 048 |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Heat Shrink Boot with Non-Lipped 45Deg 3-Entry Zero Halogen Semiflexible Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 342A048-100/180-0 | Sager |
Where can I find additional details, specifications and documents for a D94311-000?
Additional datasheets, footprints and schematics for D94311-000 are listed on our Part Details page. You can also find images and similar parts to D94311-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D94311-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D94311-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D94311-000 fall under?
The D94311-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to D94311-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D94311-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D94311-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D94311-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for D94311-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D94311-000 often in real-time on the comparison pages.
What if I can't find stock of D94311-000?
You can fill out our help required form which you can use to request a quote for D94311-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.