Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1200678-7,
D93501-000 |
Jacket Color | White |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Conductor Material | Aluminum |
Number of Conductors | 4 |
Wire Size | 2AWG, 33.6mm² |
Voltage Rating | 600V |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 150°C |
Cable 2AWG Cross-Linked Modified ETFE Aluminum 600V White | Avnet America |
Specialized Cables 55PC8040-2-9 | Sager |
Where can I find additional details, specifications and documents for a D93501-000?
Additional datasheets, footprints and schematics for D93501-000 are listed on our Part Details page. You can also find images and similar parts to D93501-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D93501-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D93501-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D93501-000 fall under?
The D93501-000 is listed under Wire & Cable > Aluminum Wire & Cable.
Can I view similar or alternative parts?
You can view similar parts to D93501-000 when available in the Aluminum Wire & Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D93501-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D93501-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D93501-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for D93501-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D93501-000 often in real-time on the comparison pages.
What if I can't find stock of D93501-000?
You can fill out our help required form which you can use to request a quote for D93501-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.