Options for Price Comparison
Distributor Statistics for D91895-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for D91895-000
Details for D91895-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters
TXR32AB00-3222AI2J
D91895-000 image

D91895-000 by TE Connectivity

TXR32AB00-3222AI2J

Part Information

D91895-000 image
Not applicable for solder process capability
Status: Active
Aliases: D91895-000
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Entry Size:
22
Material:
Aluminum
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
32
Color:
Olive Drab
Cable Diameter Range:
17.5 – 27.9mm, .688 – 1.1in
Cable Entry Diameter:
.2 – 34.9mm, .01 – 1.38in
Connector Detail Specification Number:
MS17347, MS17348, MS17343, MS17344, MS17346, MS17345
Connector General Specification Number:
MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R
Style:
Tinel-Lock Adapter
Connector Shell Size:
32
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 22 Avnet America