Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D91821-000,
3-1201240-7 |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Keying | BD |
端子のタイプ | Socket |
Centerline (Pitch) | .099in |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Alignment | With |
Contact Retention | With |
Mating Hardware | Quick Disconnect |
Mating Retention Type | Jackscrew |
Product Type | Connector Kit |
Row-to-Row Spacing | .1in, 2.54mm |
Boxmount | No |
Shell Size | 25.4 [1.0] |
Sealable | Yes |
Shielded | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Rack & Panel Connectors MTCPQKT1P2SGBD | Sager |
Conn Power | Avnet America |
Where can I find additional details, specifications and documents for a D91821-000?
Additional datasheets, footprints and schematics for D91821-000 are listed on our Part Details page. You can also find images and similar parts to D91821-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D91821-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D91821-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D91821-000 fall under?
The D91821-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D91821-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D91821-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D91821-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D91821-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for D91821-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D91821-000 often in real-time on the comparison pages.
What if I can't find stock of D91821-000?
You can fill out our help required form which you can use to request a quote for D91821-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.