D89883-000 Interconnect Devices by TE Connectivity

S200-1-01-100HN

Status: Active
Series: -
RoHS: Unknown
Aliases: D89883-000,
9-1202143-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.62

Distributor Stock
Logo for Farnell
Farnell
from US$9.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.23
-
Buy Now
Logo for Sager
Sager
from US$5.62
-
Buy Now

Specifications

Lead Color Braid
Lead Plating Material Nickel
Pre-Installed Lead Type Braid
Pre-Installed Lead Yes
Expanded Inside Diameter (Min) 1.9mm, .075in
Jacket Outside Diameter 1.9mm, .075in
Pre-Installed Lead Wire Size 640CMA
Dielectric Outside Diameter (Max) 1.9mm, .075in
Recovered Inside Diameter (Max) .9mm, .035in
Overall Length 16.5mm, .65in
Shield Outside Diameter (Min) .035in, .9mm
Government Qualified No
Temperature Indicator Type Fusible Ring
Splice Type Shield Terminator
Product Type Shield Terminator
Temperature Indicator Yes
Termination Method Solder
Wire Temperature (Max) 150°C
Resistance Properties Immersion Protection
Operating Temperature (Max) 200°C

Alternative Descriptions

S200-1-01-100Hn |Raychem Te Connectivity D89883-000 | Newark Electronics
Solder Sleeves & Shield Tubing S200-1-01-100HN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D89883-000?

Additional datasheets, footprints and schematics for D89883-000 are listed on our Part Details page. You can also find images and similar parts to D89883-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D89883-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D89883-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D89883-000 fall under?

The D89883-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to D89883-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D89883-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D89883-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D89883-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for D89883-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D89883-000 often in real-time on the comparison pages.

What if I can't find stock of D89883-000?

You can fill out our help required form which you can use to request a quote for D89883-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay