Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D87851-000,
5-1201134-1 |
Prices starting from US$0.51
Color | Yellow |
---|---|
Shrink Ratio | 2:1 |
Markers per Sleeve | 1 |
Sleeve Length | 2in, 50mm |
Supplied Diameter | 4.8mm, .189in |
Compatible Cable Diameter | .1 – .16in, 1.5 – 4.mm |
Recovered Inside Diameter | 2.3mm, .09in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HX-SCE-1K-4.8-50-4 | TE Connectivity D87851-000 | RS Americas |
Heat shrink markers | Transfer Multisort Elektronik |
Wire Labels & Markers Hx-Sce-1K-4.8-50-4 |Raychem Te Connectivity D87851-000 | Newark Electronics |
Cable Accessories Marker Sleeve Cross-Linked Polyolefin Yellow Piece | Avnet America |
Wire Labels & Markers HX-SCE-1K-4.8-50-4 | Sager |
Where can I find additional details, specifications and documents for a D87851-000?
Additional datasheets, footprints and schematics for D87851-000 are listed on our Part Details page. You can also find images and similar parts to D87851-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D87851-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D87851-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D87851-000 fall under?
The D87851-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to D87851-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D87851-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D87851-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D87851-000 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for D87851-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D87851-000 often in real-time on the comparison pages.
What if I can't find stock of D87851-000?
You can fill out our help required form which you can use to request a quote for D87851-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.