D86803-014

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for D86803-014
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for D86803-014
Series Information for D86803-014 - TE Connectivity
  • Status: Active
  • Aliases: POLJ-24/1X500
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

POLJ-24/1X500

Specifications

Number of Cores:
1
Cross-Section Range:
500mm²
Voltage Class:
≤ 24kV
Design Specification:
GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
Hungarian
Product Availability:
SEE, CIS, Russia
Insulation:
Plastic (XLPE)
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire Copper

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability