Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D86198-000,
2-1201165-0 |
Prices starting from US$22.31
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$22.31
|
-
|
Buy Now |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Water, Ground Vehicle Fuels |
---|---|
Flexibility | Flexible |
Shrink Ratio | 1.75:1 |
Material | Chlorinated Polyolefin |
Color | Black |
Material Systems Code | 20 |
Expanded Inside Diameter (Min) | 76.2mm, 3in |
Recovered Inside Diameter (Max) | 43.4mm, 1.709in |
Size Range | 43.4 – 76.2mm, 1.709 – 3in |
Recovered Wall Thickness (Nominal) | .124in, 3.17mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-MIL |
Flammability | Flame-Retardant |
Operating Temperature Range | -70 – 121°C |
Shrink Temperature (Min) | 135°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
Where can I find additional details, specifications and documents for a D86198-000?
Additional datasheets, footprints and schematics for D86198-000 are listed on our Part Details page. You can also find images and similar parts to D86198-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D86198-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D86198-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D86198-000 fall under?
The D86198-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D86198-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D86198-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D86198-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D86198-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for D86198-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D86198-000 often in real-time on the comparison pages.
What if I can't find stock of D86198-000?
You can fill out our help required form which you can use to request a quote for D86198-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.