Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 502K046/S (C150) |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 4 |
Expanded Inside Diameter (Min) (Body) | 45mm |
Expanded Inside Diameter (Min) (Leg) | 20mm |
Application Diameter (Max) (Leg) | 18mm |
Recovered Inside Diameter (Max) (Leg) | 7mm |
Overall Length | 165mm |
Wall Thickness | Thick/Heavy |
Application Diameter (Min) (Body) | 20mm |
Body Length | 75mm |
Application Diameter (Max) (Body) | 41mm |
Application Diameter (Min) (Leg) | 8mm |
Recovered Wall Thickness (Max) (Body) | 3.5mm |
Recovered Inside Diameter (Max) (Body) | 19mm |
Leg Length | 40mm |
Recovered Wall Thickness (Max) (Leg) | 2mm |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Emission Free | No |
Mechanical Resistance | Against Mechanical Impact |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Product Use | Closure on power cables and telecom cables |
Other Colors Available | No |
Minimum Packaging Unit | 5 |
Minimum Order Quantity | 5 |
Product Availability | ANZPAC, EMEA, AMERICAS, ASIA |
Product Type | Cable Breakout Boot |
Component Design | Heat Shrink |
Coating Style | Spiral, Planar |
Shrink Ratio | < 2.5:1 |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Where can I find additional details, specifications and documents for a D85688N001?
Additional datasheets, footprints and schematics for D85688N001 are listed on our Part Details page. You can also find images and similar parts to D85688N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D85688N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D85688N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D85688N001 fall under?
The D85688N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to D85688N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D85688N001 you can contact the distributor directly for product support, shipping queries etc.
Is the D85688N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D85688N001 have stock available?
There is no stock from authorised distributors for D85688N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D85688N001 often in real-time on the comparison pages.
What if I can't find stock of D85688N001?
You can fill out our help required form which you can use to request a quote for D85688N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.