Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1200277-2,
D856083001 |
Wire Color | White, Black |
---|---|
Cable Configuration | Twisted Pair |
Insulation Material | Modified Radiation Cross-linked PVDF |
Conductor Material | Tin-Coated Copper |
Number of Strands | 37 |
Number of Conductors | 2 |
Wire Size | 12AWG |
Strand Size | 28AWG |
Overall Outside Diameter | .234in, 5.94mm |
Voltage Rating | 1000VAC |
Product Type | Cable |
Cable Type | Spec 44 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Style | Primary |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
TE Connectivity 44A0221-12-0/9 Multi-Conductor Cables 44 | Distrelec |
Where can I find additional details, specifications and documents for a D856083001?
Additional datasheets, footprints and schematics for D856083001 are listed on our Part Details page. You can also find images and similar parts to D856083001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D856083001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D856083001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D856083001 fall under?
The D856083001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to D856083001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D856083001 you can contact the distributor directly for product support, shipping queries etc.
Is the D856083001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D856083001 have stock available?
Authorised distributors including Distrelec and TTI Europe have stock available or on a lead time for D856083001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D856083001 often in real-time on the comparison pages.
What if I can't find stock of D856083001?
You can fill out our help required form which you can use to request a quote for D856083001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.