D84043-000 Labels by TE Connectivity

HW-445064-10-9

Status: Active
Series: -
RoHS: Unknown
Aliases: D84043-000,
3-1200605-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0356

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for Sager
Sager
from US$0.0356
-
Buy Now

Specifications

Label Color White
UL Listed Yes
Adhesive Type High Tack Permanent Acrylic Adhesive
Packaging Method Roll
Packaging Quantity 10000
実装方法 Roll
Label Height .25in, 6.4mm
Label Material Polyester
Label Style Die-Cut
Label Thickness 97Micron
Number of Labels Across 1
Recommended Printer Ribbon See Printer Ribbon Matrix
Label Type Industrial Label
Operating Temperature Range -40 – 150°C, -40 – 302°F


Alternative Descriptions

Labels & Industrial Warning Signs HW 1.75/.25 LABEL PRICE PER LABEL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D84043-000?

Additional datasheets, footprints and schematics for D84043-000 are listed on our Part Details page. You can also find images and similar parts to D84043-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D84043-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D84043-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D84043-000 fall under?

The D84043-000 is listed under Identification & Labeling > Labels > Standard Labels.

Can I view similar or alternative parts?

You can view similar parts to D84043-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D84043-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D84043-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D84043-000 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for D84043-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D84043-000 often in real-time on the comparison pages.

What if I can't find stock of D84043-000?

You can fill out our help required form which you can use to request a quote for D84043-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay