Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D83509-000,
3-1200865-2 |
Plating Material | Nickel |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Panel Gasket | With |
Number of Positions | 40 |
Multiple Contact Types | Without |
端子のタイプ | Pin |
Contact Plating Material | Gold Over Nickel |
Tail Length | 6.1mm |
Centerline (Pitch) | .0995in |
Agency/Standard | UL |
Flange | With |
Contact Retention | With |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Hardware | Jackscrew |
Mating Retention Type | Jackscrew |
Option | Long Post |
Packaging Method | Package |
Connector Style | Receptacle |
Housing Type | Stacking Hole |
Boxmount | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 50.8 [2] |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Product Type | Connector Kit |
Sealable | Yes |
Termination Method to Wire & Cable | Wire Wrap |
Conn Wire to Board PL 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
MTC100-BF2-P21 | TE Connectivity D83509-000 | RS Americas |
Rack & Panel Connectors MTC100-BF2-P21 | Sager |
Where can I find additional details, specifications and documents for a D83509-000?
Additional datasheets, footprints and schematics for D83509-000 are listed on our Part Details page. You can also find images and similar parts to D83509-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D83509-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D83509-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D83509-000 fall under?
The D83509-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D83509-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D83509-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D83509-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D83509-000 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for D83509-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D83509-000 often in real-time on the comparison pages.
What if I can't find stock of D83509-000?
You can fill out our help required form which you can use to request a quote for D83509-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.