D82309-000 Connector Backshells & Adapters by TE Connectivity

TXR40AA00-2414AI

Status: Active
Series: -
RoHS: Unknown
Aliases: D82309-000,
1200722-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.44

Distributor Stock
Logo for Avnet America
Avnet America
from US$17.69
-
Buy Now
Logo for Sager
Sager
from US$17.44
-
Buy Now

Specifications

TE Adapter Code 40
Material Aluminum
Color Olive Drab
Adapter Entry Size 14
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Entry Diameter .01 – .88in, .2 – 22.2mm
Cable Diameter Range 11.1 – 17.8mm, .438 – .7in
Connector Detail Specification Number D38999/20, D38999/42, D38999/26, D38999/40, D38999/24, D38999/46, D38999/47
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Connector Shell Size J, 25
Style Tinel-Lock Adapter
Termination Device Included TR14AI
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle 00
Pluggable I/O Accessory Type Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -85 – 347°F, -65 – 175°C

Compatible Parts


Alternative Descriptions

Tinel-Lock Backshell with Ring for MIL-DTL-38999 Series III and IV Circular Connectors 25 Shell Size Straight Aluminum Alloy | Avnet America
Circular MIL Spec Backshells TXR40AA00-2414AI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D82309-000?

Additional datasheets, footprints and schematics for D82309-000 are listed on our Part Details page. You can also find images and similar parts to D82309-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D82309-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D82309-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D82309-000 fall under?

The D82309-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to D82309-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D82309-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D82309-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D82309-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for D82309-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D82309-000 often in real-time on the comparison pages.

What if I can't find stock of D82309-000?

You can fill out our help required form which you can use to request a quote for D82309-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay