Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
UTX-CKR35-25/1,
9-1200887-8 |
No distributors results available
Compact Format | No |
---|---|
Conductor Type | Stranded |
Conductor Material | Copper |
Barrel Type | Standard |
Crimp Type | Hexagonal Crimping |
Barrel Length | 22.05in, 56mm |
Conductor Cross-Section | 35mm², 25mm² |
Barrel Diameter | .33in, 7mm, .28in, 8.5mm |
Voltage Class | ≤ 35kV, ≤ 1kV |
Standards | AS 1125-174 |
Application Type | Power Distribution |
Energized Installation | No |
Outdoor Use | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Indoor Use | Yes |
Product Availability | ANZPAC, ASIA |
Material | Copper |
Underground Network Component Type | Junction Sleeve |
Technology | Compression |
Type | Reducing Link |
Where can I find additional details, specifications and documents for a D71435-000?
Additional datasheets, footprints and schematics for D71435-000 are listed on our Part Details page. You can also find images and similar parts to D71435-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D71435-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D71435-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D71435-000 fall under?
The D71435-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to D71435-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D71435-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D71435-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D71435-000 have stock available?
There is no stock from authorised distributors for D71435-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D71435-000 often in real-time on the comparison pages.
What if I can't find stock of D71435-000?
You can fill out our help required form which you can use to request a quote for D71435-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.