Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D70981-000,
5-1200741-5 |
Prices starting from US$20.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$38.36
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$36.35
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$32.20
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$36.30
|
19
in stock
|
Buy Now | |
Avnet America
from US$20.19
|
-
|
Buy Now | |
RS Americas
from US$28.56
|
-
|
Buy Now | |
Sager
from US$23.33
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Brake Fluid, Lubricating Oil, Chemicals/Solvents |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 2.59mm, .102in |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Recovered Wall Thickness (Nominal) | .51mm, .02in |
Recovered Inside Diameter (Max) | .046in, 1.17mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Mini Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Shrink Temperature (Min) | 70°C |
Resistant To | Strain, Fluids, Wrinkling |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 90°C |
Heat Shrink Tubing And Sleeves 3/32 65 Mini-Sp |Raychem Te Connectivity D70981-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves 3/32 65' MINI-SP | Rapid Electronics |
POLYOLEFINS ETC | Avnet America |
VERSAFIT-MINI-SPL-3/32-BK | TE Connectivity D70981-000 | RS Americas |
Heat Shrink Tubing & Sleeves 3/32 65' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a D70981-000?
Additional datasheets, footprints and schematics for D70981-000 are listed on our Part Details page. You can also find images and similar parts to D70981-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D70981-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D70981-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D70981-000 fall under?
The D70981-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D70981-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D70981-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D70981-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D70981-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for D70981-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D70981-000 often in real-time on the comparison pages.
What if I can't find stock of D70981-000?
You can fill out our help required form which you can use to request a quote for D70981-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.