D656543001 Power Cable by TE Connectivity

ZHIS15-10.0-45

Status: Active
Series: -
RoHS: Unknown
Aliases: D656543001,
5-1200173-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Jacket Color Yellow with Green Stripe
Conductor Material Tin-Plated Copper
Insulation Material Radiation-Crosslinked Polyalkene
Jacket Material Zerohal
Number of Conductors 1
Number of Strands 84
Conductor Diameter 4.4mm
Wire Size 10AWG
Wire Diameter 8.2mm
Voltage Rating 600/1000VAC
Cable Type Power
Product Classification Cable - Power
Product Type Cable


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D656543001?

Additional datasheets, footprints and schematics for D656543001 are listed on our Part Details page. You can also find images and similar parts to D656543001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D656543001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D656543001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D656543001 fall under?

The D656543001 is listed under Wire & Cable > Power Cable.

Can I view similar or alternative parts?

You can view similar parts to D656543001 when available in the Power Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D656543001 you can contact the distributor directly for product support, shipping queries etc.

Is the D656543001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D656543001 have stock available?

There is no stock from authorised distributors for D656543001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D656543001 often in real-time on the comparison pages.

What if I can't find stock of D656543001?

You can fill out our help required form which you can use to request a quote for D656543001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay