Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D63021-000,
4-1199913-5 |
Prices starting from US$208.30
TE Adapter Code | 40 |
---|---|
Color | Olive Drab |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Adapter Entry Size | 18 |
Material | Aluminum |
Cable Entry Diameter | .01 – 1.13in, .2 – 28.6mm |
Cable Diameter Range | .5 – .1in, 12.7 – 20.5mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W |
Connector Shell Size | F, 19 |
Style | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Termination Device Included | TR18BI |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Backshells Txr40Ab90-1818Bi |Raychem Te Connectivity D63021-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR40AB90-1818BI | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters TXR40AB90-1818BI | Sager |
Where can I find additional details, specifications and documents for a D63021-000?
Additional datasheets, footprints and schematics for D63021-000 are listed on our Part Details page. You can also find images and similar parts to D63021-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D63021-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D63021-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D63021-000 fall under?
The D63021-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to D63021-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D63021-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D63021-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D63021-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for D63021-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D63021-000 often in real-time on the comparison pages.
What if I can't find stock of D63021-000?
You can fill out our help required form which you can use to request a quote for D63021-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.