Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 9mm |
Cable Diameter Min | 6mm |
Colour | Black |
External Depth | 17mm |
External Length / Height | 48mm |
External Width | 57mm |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Screw Material | Steel |
Where can I find additional details, specifications and documents for a D625BK..?
Additional datasheets, footprints and schematics for D625BK.. are listed on our Part Details page. You can also find images and similar parts to D625BK.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D625BK.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D625BK.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D625BK.. fall under?
The D625BK.. is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to D625BK.. when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D625BK.. you can contact the distributor directly for product support, shipping queries etc.
Is the D625BK.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D625BK.. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for D625BK...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D625BK.. often in real-time on the comparison pages.
What if I can't find stock of D625BK..?
You can fill out our help required form which you can use to request a quote for D625BK.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.