Status: | Unknown |
---|---|
Series: | D600ML Series |
RoHS: | Unknown |
Product Range | D600ML Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 90° 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 17mm |
Body Plating | Nickel |
Cable Diameter Max | 9mm |
Cable Diameter Min | 5mm |
Colour | Nickel |
External Length / Height | 48mm |
External Width | 43mm |
Height | 48mm |
Material | Thermoplastic ABS |
Where can I find additional details, specifications and documents for a D615ML?
Additional datasheets, footprints and schematics for D615ML are listed on our Part Details page. You can also find images and similar parts to D615ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D615ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D615ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D615ML fall under?
The D615ML is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to D615ML when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D615ML you can contact the distributor directly for product support, shipping queries etc.
Is the D615ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D615ML have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for D615ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D615ML often in real-time on the comparison pages.
What if I can't find stock of D615ML?
You can fill out our help required form which you can use to request a quote for D615ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.