Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D608464001,
1-1202120-8 |
Color | Black |
---|---|
Flexibility | Flexible |
Low Outgassing | No |
Product Source | Europe |
Packaging Method | Spool |
Applicable Region | Global |
Resistant To | Mechanical Damage |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Cable Accessories Braided Expandable Sleeving Polyester Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a D608464001?
Additional datasheets, footprints and schematics for D608464001 are listed on our Part Details page. You can also find images and similar parts to D608464001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D608464001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D608464001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D608464001 fall under?
The D608464001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D608464001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D608464001 you can contact the distributor directly for product support, shipping queries etc.
Is the D608464001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D608464001 have stock available?
Authorised distributors including Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for D608464001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D608464001 often in real-time on the comparison pages.
What if I can't find stock of D608464001?
You can fill out our help required form which you can use to request a quote for D608464001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.