Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D57591-000,
5-1200741-1 |
Prices starting from US$20.19
Material Systems Code | 10 |
---|---|
Fluid Type | De-Icing Fluid, Aviation Fuel, Hydraulic Fluid, Water, Chemicals/Solvents, Lubricating Oil |
Color | Black |
Material | Crosslinked Polyolefin, Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .187in, 4.74mm |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Expanded Inside Diameter (Min) | .385in, 9.76mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Mini Spool, Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Recovery Temperature | 90°C |
Resistant To | Strain, Fluids, Wrinkling |
Flammability | Highly Flame-Resistant, Highly Flame-Retardant |
Shrink Temperature (Min) | 70°C |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing And Sleeves 3/8 35 Mini-Sp Bk |Raychem Te Connectivity D57591-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves 3/8 35' MINI-SP BK | Rapid Electronics |
POLYOLEFINS ETC | Avnet America |
VERSAFIT-MINI-SPL-3/8-BK | TE Connectivity D57591-000 | RS Americas |
Heat Shrink Tubing & Sleeves 3/8 35' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a D57591-000?
Additional datasheets, footprints and schematics for D57591-000 are listed on our Part Details page. You can also find images and similar parts to D57591-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D57591-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D57591-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D57591-000 fall under?
The D57591-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D57591-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D57591-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D57591-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D57591-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for D57591-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D57591-000 often in real-time on the comparison pages.
What if I can't find stock of D57591-000?
You can fill out our help required form which you can use to request a quote for D57591-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.