Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MXSU-12A/1XU-3SB |
Prices starting from US$2,235.71
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$2,235.71
|
-
|
Buy Now |
Outer Insulation | Tube |
---|---|
Number of Cores | 1, 3 |
Insulation Diameter | 12.6 – 17.2mm, 13.2 – 21.8mm |
Sheath Outside Diameter | 36 – 46mm, 23 – 32mm |
Cross-Section Range | 25 – 95mm², 25 – 70mm² |
Conductor Diameter | 5.6 – 12mm |
Voltage Class | ≤ 12kV |
Armoring | Wire Steel |
Standards | HD CENELEC 629.2 |
Application Type | Transition |
Installation Instruction | English |
Product Availability | AMERICAS, ASIA, ANZPAC, China, EMEA |
Product Type | Medium Voltage Transition Joint |
Mechanical Connectors Included | Yes |
Insulation | Plastic (XLPE), Paper (PILC) |
Technology | Heat Shrink |
Cable Shield Style | Wire Copper |
Where can I find additional details, specifications and documents for a D57525-011?
Additional datasheets, footprints and schematics for D57525-011 are listed on our Part Details page. You can also find images and similar parts to D57525-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D57525-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D57525-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D57525-011 fall under?
The D57525-011 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to D57525-011 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D57525-011 you can contact the distributor directly for product support, shipping queries etc.
Is the D57525-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D57525-011 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for D57525-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D57525-011 often in real-time on the comparison pages.
What if I can't find stock of D57525-011?
You can fill out our help required form which you can use to request a quote for D57525-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.