Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D57379-000,
5-1200607-8 |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Quantity | 10000 |
実装方法 | Roll |
Packaging Method | Roll |
Label Thickness | 85Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Material | Polyvinyl Fluoride (PVF) |
Label Height | 12.7mm, .5in |
Label Style | Die-Cut |
Number of Labels Across | 4 |
Label Type | Flagging |
Operating Temperature Range | -65 – 225°F, -40 – 107°C |
Wire Labels & Markers PVF-203127-10-9 | Sager |
Where can I find additional details, specifications and documents for a D57379-000?
Additional datasheets, footprints and schematics for D57379-000 are listed on our Part Details page. You can also find images and similar parts to D57379-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D57379-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D57379-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D57379-000 fall under?
The D57379-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to D57379-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D57379-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D57379-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D57379-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for D57379-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D57379-000 often in real-time on the comparison pages.
What if I can't find stock of D57379-000?
You can fill out our help required form which you can use to request a quote for D57379-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.