Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D54859-000,
1-1200678-9 |
Prices starting from US$53.60
Color | Yellow, Blue, Black, Red, Green, Clear, White |
---|---|
Fluid Type | Aviation Fuel, Lubricating Oil, Chemicals/Solvents, Water, De-Icing Fluid, Hydraulic Fluid |
Material | Irradiated Modified Polyolefin |
Material Systems Code | 10 |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | 1.14mm, .045in |
Cut Length | 152.4mm, 6in |
Voltage (Max) | .6kV |
Product Source | UK, US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Shrink Temperature (Min) | 70°C |
Resistant To | Strain, Fluids, Wrinkling |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 90°C |
Versafit-Kit-2-Color |Raychem Te Connectivity D54859-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TB 6 COLOR KIT | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
VERSAFIT-KIT-2-COLOR | TE Connectivity D54859-000 | RS Americas |
Heat Shrink Tubing & Sleeves HS-TB 6 COLOR KIT | Sager |
Where can I find additional details, specifications and documents for a D54859-000?
Additional datasheets, footprints and schematics for D54859-000 are listed on our Part Details page. You can also find images and similar parts to D54859-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D54859-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D54859-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D54859-000 fall under?
The D54859-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D54859-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D54859-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D54859-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D54859-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for D54859-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D54859-000 often in real-time on the comparison pages.
What if I can't find stock of D54859-000?
You can fill out our help required form which you can use to request a quote for D54859-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.