D54006-000 Power Systems Connectors by TE Connectivity

CKR35-10/1

Status: Active
Series: -
RoHS: Unknown
Aliases: UTX-CKR35-10/1,
2-1200890-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Compact Format No
Conductor Type Stranded
Barrel Type Standard
Conductor Material Copper
Crimp Type Hexagonal Crimping
Barrel Diameter .33in, 4.7mm, 8.5mm, .19in
Barrel Length 56mm, 22.05in
Conductor Cross-Section 35mm², 10mm²
Voltage Class ≤ 1kV, ≤ 35kV
Standards AS 1125-174
Indoor Use Yes
Energized Installation No
Free of Lead, Cadmium, Heavy Metals Yes
Application Type Power Distribution
Outdoor Use Yes
Product Availability ASIA, ANZPAC
Underground Network Component Type Junction Sleeve
Material Copper
Type Reducing Link
Technology Compression


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D54006-000?

Additional datasheets, footprints and schematics for D54006-000 are listed on our Part Details page. You can also find images and similar parts to D54006-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D54006-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D54006-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D54006-000 fall under?

The D54006-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to D54006-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D54006-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D54006-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D54006-000 have stock available?

There is no stock from authorised distributors for D54006-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D54006-000 often in real-time on the comparison pages.

What if I can't find stock of D54006-000?

You can fill out our help required form which you can use to request a quote for D54006-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay