Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
UTX-BG120LPM12CE/1,
1202070-2 |
No distributors results available
Conductor Type | Stranded |
---|---|
Copper Palm | Yes |
Conductor Material | Aluminum |
Barrel Type | Standard |
Compact Format | No |
Number of Holes | 3 |
Crimp Type | Hexagonal Crimping |
Palm Hole Diameter | 13 |
Lug Length | 60mm |
Stud Size | M12 |
Conductor Cross-Section | 120mm² |
Barrel Diameter | 15mm |
Lug Width | 38mm |
Barrel Length | 70mm |
Voltage Class | ≤ 35kV, ≤ 1kV |
Application Type | Power Distribution |
Outdoor Use | Yes |
Indoor Use | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Product Availability | ANZPAC, ASIA |
Technology | Compression |
Material | Aluminum-Copper |
Underground Network Component Type | Terminal Lug |
Where can I find additional details, specifications and documents for a D53152-000?
Additional datasheets, footprints and schematics for D53152-000 are listed on our Part Details page. You can also find images and similar parts to D53152-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D53152-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D53152-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D53152-000 fall under?
The D53152-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to D53152-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D53152-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D53152-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D53152-000 have stock available?
There is no stock from authorised distributors for D53152-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D53152-000 often in real-time on the comparison pages.
What if I can't find stock of D53152-000?
You can fill out our help required form which you can use to request a quote for D53152-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.